Pulse Electronics Corporation 4W Rf Antenna SPHS23490

Description
ANT SP HELSH 1-4W 490M SMA Product overview: SPHS23490 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPHS23490 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT SP HELSH 1-4W 490M SMA Product overview: SPHS23490 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPHS23490 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Rf Antenna - 875-SPHS23490 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Rf Antenna
875-SPHS23490
4W Rf Antenna 875-SPHS23490
ANT SP HELSH 1-4W 490M SMA Product overview: SPHS23490 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPHS23490 can be used for catalog matching and distributor lookup.

ANT SP HELSH 1-4W 490M SMA Product overview: SPHS23490 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPHS23490 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - SPHS23490 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SPHS23490
RF Antennas SPHS23490
493.5MHz Helical RF Antenna 475MHz ~ 512MHz SMA Female Connector Mount

493.5MHz Helical RF Antenna 475MHz ~ 512MHz SMA Female Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-SPHS23490 SPHS23490
Product Name 4W Rf Antenna RF Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
868MHz 5dBi Screw Mount Puck Antenna With RG316 Cable (L-1MTR) + SMA Male St. Connector (46MM) - ET-8685S-4L1-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details