Pulse Electronics Corporation 4W Rf Antenna SPHS20832

Description
ANT SP HELSH 1-4W 832M SMA M T Product overview: SPHS20832 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPHS20832 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT SP HELSH 1-4W 832M SMA M T Product overview: SPHS20832 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPHS20832 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Rf Antenna - 875-SPHS20832 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Rf Antenna
875-SPHS20832
4W Rf Antenna 875-SPHS20832
ANT SP HELSH 1-4W 832M SMA M T Product overview: SPHS20832 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPHS20832 can be used for catalog matching and distributor lookup.

ANT SP HELSH 1-4W 832M SMA M T Product overview: SPHS20832 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPHS20832 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - SPHS20832 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SPHS20832
RF Antennas SPHS20832
832MHz Helical RF Antenna 800MHz ~ 864MHz SMA Male Connector Mount

832MHz Helical RF Antenna 800MHz ~ 864MHz SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-SPHS20832 SPHS20832
Product Name 4W Rf Antenna RF Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
4G 2dBi Flexible PCB Internal Antenna with 1.13mm Cable (L-10CM) + UFL Connector - ET-LT2FPC-5L10C-U-P5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 2 to 3 dB
Form Factor / Mounting Internal
View Details
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details