Pulse Electronics Corporation 4W Rf Antenna SPHL20FT

Description
ANT SP HELIC 1-4W TUNABLE SMA Product overview: SPHL20FT from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPHL20FT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT SP HELIC 1-4W TUNABLE SMA Product overview: SPHL20FT from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPHL20FT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Rf Antenna - 875-SPHL20FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Rf Antenna
875-SPHL20FT
4W Rf Antenna 875-SPHL20FT
ANT SP HELIC 1-4W TUNABLE SMA Product overview: SPHL20FT from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPHL20FT can be used for catalog matching and distributor lookup.

ANT SP HELIC 1-4W TUNABLE SMA Product overview: SPHL20FT from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPHL20FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - SPHL20FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SPHL20FT
RF Antennas SPHL20FT
178.5MHz Helical RF Antenna 136MHz ~ 221MHz SMA Male Connector Mount

178.5MHz Helical RF Antenna 136MHz ~ 221MHz SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-SPHL20FT SPHL20FT
Product Name 4W Rf Antenna RF Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS L1+L2 Passive Ceramic Patch Antenna (12x12x4mm) - ET-GPL12-124 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details