ANTENNA 1/2 WAVE 890-960 MHZ Product overview: SPEN14918 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPEN14918 can be used for catalog matching and distributor lookup.
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 0.7dBi M7 Connector Mount
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 0.7dBi M7 Connector Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-SPEN14918 | 553-SPEN14918-ND | SPEN14918 |
| Product Name | 960 MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas | |
| Primary Frequency Range | 890.0 to 960.0 MHz | 925.0 MHz | |
| Technology Type | Whip, Straight | Whip | Whip; Whip, Straight |
Dual slant ±45°