925MHz Whip, Tilt RF Antenna 890MHz ~ 960MHz 2dBi SMA Male Connector Mount
RF ANT 925MHZ WHIP TILT SMA MALE Product overview: SPDA24918 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 925MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 925MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPDA24918 can be used for catalog matching and distributor lookup.
SWIVEL ANTENNA, 890-960MHZ; Antenna Type:Swivel; Frequency Min:890MHz; Frequency Max:960MHz; Antenna Mounting:SMA Connector; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:
925MHz Whip, Tilt RF Antenna 890MHz ~ 960MHz 2dBi SMA Male Connector Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 553-2595-ND | 875-SPDA24918 | 60AC2989 | SPDA24918 |
| Product Name | RF Antennas | 925MHZ Rf Antenna | Swivel Antenna, 890-960Mhz; Antenna Type Pulse Larsen Antennas | RF Antennas |
| Applications | RF Antennas | RF Testing | ||
| Primary Frequency Range | 925.0 MHz | 890.0 to 960.0 MHz | 890.0 to 960.0 MHz | |
| Gain | 2 dB |
Vertical