Pulse Electronics Corporation RF Antennas SPDA24617/3900

Description
788.5MHz, 2.05GHz, 3.55GHz 4G, 5G, LTE Blade RF Antenna 617MHz ~ 960MHz, 1.4GHz ~ 2.7GHz, 3.2GHz ~ 3.9GHz 1dBi, 2.5dBi, 3dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
788.5MHz, 2.05GHz, 3.55GHz 4G, 5G, LTE Blade RF Antenna 617MHz ~ 960MHz, 1.4GHz ~ 2.7GHz, 3.2GHz ~ 3.9GHz 1dBi, 2.5dBi, 3dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-SPDA24617/3900-ND - DigiKey
Thief River Falls, MN, United States
788.5MHz, 2.05GHz, 3.55GHz 4G, 5G, LTE Blade RF Antenna 617MHz ~ 960MHz, 1.4GHz ~ 2.7GHz, 3.2GHz ~ 3.9GHz 1dBi, 2.5dBi, 3dBi SMA Male Connector Mount

788.5MHz, 2.05GHz, 3.55GHz 4G, 5G, LTE Blade RF Antenna 617MHz ~ 960MHz, 1.4GHz ~ 2.7GHz, 3.2GHz ~ 3.9GHz 1dBi, 2.5dBi, 3dBi SMA Male Connector Mount

Buy Now Datasheet
ANT EXT 617-3900 SMA IP65 Product overview: SPDA24617/3900 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPDA24617/3900 can be used for catalog matching and distributor lookup.

ANT EXT 617-3900 SMA IP65 Product overview: SPDA24617/3900 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPDA24617/3900 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - SPDA24617/3900 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SPDA24617/3900
RF Antennas SPDA24617/3900
788.5MHz, 2.05GHz, 3.55GHz 4G, 5G, LTE Blade RF Antenna 617MHz ~ 960MHz, 1.4GHz ~ 2.7GHz, 3.2GHz ~ 3.9GHz 1dBi, 2.5dBi, 3dBi SMA Male Connector Mount

788.5MHz, 2.05GHz, 3.55GHz 4G, 5G, LTE Blade RF Antenna 617MHz ~ 960MHz, 1.4GHz ~ 2.7GHz, 3.2GHz ~ 3.9GHz 1dBi, 2.5dBi, 3dBi SMA Male Connector Mount

Buy Now Datasheet
Swivel Whip Antenna, 3.2-3.9Ghz, 3Dbi; Antenna Type Pulse Larsen Antennas - 85AC3111 - Newark, An Avnet Company
Chicago, IL, United States
Swivel Whip Antenna, 3.2-3.9Ghz, 3Dbi; Antenna Type Pulse Larsen Antennas
85AC3111
Swivel Whip Antenna, 3.2-3.9Ghz, 3Dbi; Antenna Type Pulse Larsen Antennas 85AC3111
SWIVEL WHIP ANTENNA, 3.2-3.9GHZ, 3DBI; Antenna Type:Swivel; Frequency Min:3.2GHz; Frequency Max:3.9GHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:3; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Linear, Vertical RoHS Compliant: Yes

SWIVEL WHIP ANTENNA, 3.2-3.9GHZ, 3DBI; Antenna Type:Swivel; Frequency Min:3.2GHz; Frequency Max:3.9GHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:3; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Linear, Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-SPDA24617/3900-ND 875-SPDA24617/3900 SPDA24617/3900 85AC3111
Product Name RF Antennas Rf Antenna RF Antennas Swivel Whip Antenna, 3.2-3.9Ghz, 3Dbi; Antenna Type Pulse Larsen Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE RF Testing 4G, 5G, LTE
Primary Frequency Range 788.5 to 3550.0 MHz 617.0 to 3900.0 MHz 3200.0 to 3900.0 MHz
Gain 1 to 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers