Pulse Electronics Corporation Rf Antenna SPDA17RP918

Description
DIPOLE - CENTER FED, 890 - 960 M Product overview: SPDA17RP918 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPDA17RP918 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIPOLE - CENTER FED, 890 - 960 M Product overview: SPDA17RP918 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPDA17RP918 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-SPDA17RP918 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIPOLE - CENTER FED, 890 - 960 M Product overview: SPDA17RP918 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPDA17RP918 can be used for catalog matching and distributor lookup.

DIPOLE - CENTER FED, 890 - 960 M Product overview: SPDA17RP918 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPDA17RP918 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-SPDA17RP918-ND - DigiKey
Thief River Falls, MN, United States
925MHz Blade, Tilt RF Antenna 890MHz ~ 960MHz RP-TNC Male Connector Mount

925MHz Blade, Tilt RF Antenna 890MHz ~ 960MHz RP-TNC Male Connector Mount

Buy Now Datasheet
RF Antennas - SPDA17RP918 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SPDA17RP918
RF Antennas SPDA17RP918
925MHz Blade, Tilt RF Antenna 890MHz ~ 960MHz RP-TNC Male Connector Mount

925MHz Blade, Tilt RF Antenna 890MHz ~ 960MHz RP-TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-SPDA17RP918 553-SPDA17RP918-ND SPDA17RP918
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 5dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM ) + UFL Connector (Movable Body) - ET-WI5R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details