Pulse Electronics Corporation RF Antennas SPDA17RP2400/5900

Description
2.45GHz, 5.4GHz 4G, LTE Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2dBi, 5dBi NMO Connector Mount
Request a Quote Datasheet
Description
2.45GHz, 5.4GHz 4G, LTE Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2dBi, 5dBi NMO Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-SPDA17RP2400/5900-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.4GHz 4G, LTE Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2dBi, 5dBi NMO Connector Mount

2.45GHz, 5.4GHz 4G, LTE Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2dBi, 5dBi NMO Connector Mount

Buy Now Datasheet
ANTENNA DIPOLE, BLADE, 2.4-2.5-4 Product overview: SPDA17RP2400/5900 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPDA17RP2400/590 0 can be used for catalog matching and distributor lookup.

ANTENNA DIPOLE, BLADE, 2.4-2.5-4 Product overview: SPDA17RP2400/5900 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPDA17RP2400/5900 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - SPDA17RP2400/5900 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz, 5.4GHz 4G, LTE Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2dBi, 5dBi NMO Connector Mount

2.45GHz, 5.4GHz 4G, LTE Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2dBi, 5dBi NMO Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-SPDA17RP2400/5900-ND 875-SPDA17RP2400/5900 SPDA17RP2400/5900
Product Name RF Antennas Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE RF Testing 4G, LTE
Primary Frequency Range 2450.0 to 5400.0 MHz 2400.0 to 5900.0 MHz
Gain 2 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details