Win Source Part Number: 1137339-SPDA17850/19
Category: RF/IF and RFID>RF Antennas
Termination: TNC Male
Package: Bulk
Standard Package: 1
Power - Max: 3 W
Frequency Range: 824MHz ~ 896MHz, 1.85GHz ~ 1.99GHz
Height (Max): 6.930" (176.02mm)
Frequency Group: UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz)
Frequency (Center/Band): 850MHz, 900MHz, 1.9GHz
Antenna Type: Whip, Tilt
Number of Bands: 2
VSWR: 2
Gain: 0dBi, 1.5dBi
Mounting Type: Connector Mount
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: PulseLarsen Antennas
RF ANT 850MHZ/900MHZ WHIP TILT Product overview: SPDA17850/1900 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPDA17850/1900 can be used for catalog matching and distributor lookup.
850MHz, 900MHz, 1.9GHz Whip, Tilt RF Antenna 824MHz ~ 896MHz, 1.85GHz ~ 1.99GHz 0dBi, 1.5dBi TNC Male Connector Mount
850MHz, 900MHz, 1.9GHz Whip, Tilt RF Antenna 824MHz ~ 896MHz, 1.85GHz ~ 1.99GHz 0dBi, 1.5dBi TNC Male Connector Mount
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | SPDA17850/1900 | 875-SPDA17850/1900 | SPDA17850/1900-ND | SPDA17850/1900 |
| Product Name | RF/IF and RFID - RF Antennas | 850MHZ 900MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas | ||
| Primary Frequency Range | 824.0 to 1990.0 MHz | 850.0 to 1900.0 MHz | ||
| Technology Type | Whip, Tilt | Whip | Whip; Whip, Tilt |