883MHz Dome RF Antenna 806MHz ~ 960MHz 2dBi NMO Base Mount
RF ANT 883MHZ WHIP STR NMO BASE Product overview: SLPT806NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 883MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 883MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SLPT806NMO can be used for catalog matching and distributor lookup.
883MHz Dome RF Antenna 806MHz ~ 960MHz 2dBi NMO Base Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-SLPT806NMO-ND | 875-SLPT806NMO | SLPT806NMO |
| Product Name | RF Antennas | 883MHZ Rf Antenna | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, DSRC, LTE, ISM, Wi-Fi | RF Testing | |
| Primary Frequency Range | 883.0 MHz | 806.0 to 960.0 MHz | |
| Gain | 3.18 dB |
Vertical & 2 x Dual Slant ±45°