RF ANT 850/900MHZ WHIP STR N FEM Product overview: SLPT806DMN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SLPT806DMN can be used for catalog matching and distributor lookup.
850MHz, 900MHz LTE, WLAN Dome RF Antenna 806MHz ~ 960MHz 4.5dBi N Type Female Panel Mount
850MHz, 900MHz LTE, WLAN Dome RF Antenna 806MHz ~ 960MHz 4.5dBi N Type Female Panel Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-SLPT806DMN | 553-3176-ND | SLPT806DMN |
| Product Name | 900MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, DSRC, LTE, ISM, Wi-Fi | LTE, WLAN |
| Primary Frequency Range | 806.0 to 960.0 MHz | 883.0 MHz | |
| Technology Type | Dome | Dome | Dome |