Pulse Electronics Corporation RF Antennas SLPT6982170KUD25

Description
829MHz, 2.205GHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3.51dBi, 4.81dBi N Type Female Connector Mount
Datasheet
Description
829MHz, 2.205GHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3.51dBi, 4.81dBi N Type Female Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SLPT6982170KUD25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SLPT6982170KUD25
RF Antennas SLPT6982170KUD25
829MHz, 2.205GHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3.51dBi, 4.81dBi N Type Female Connector Mount

829MHz, 2.205GHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3.51dBi, 4.81dBi N Type Female Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SLPT6982170KUD25
Product Name RF Antennas
Applications 3G, 4G, DSRC, LTE, ISM, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details