Pulse Electronics Corporation RF Antennas SLPT698/960NMOW

Description
829MHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz 3.29dBi NMO Base Mount
Request a Quote Datasheet
Description
829MHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz 3.29dBi NMO Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-SLPT698/960NMOW-ND - DigiKey
Thief River Falls, MN, United States
829MHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz 3.29dBi NMO Base Mount

829MHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz 3.29dBi NMO Base Mount

Buy Now Datasheet
829MHZ Rf Antenna - 875-SLPT698/960NMOW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ Rf Antenna
875-SLPT698/960NMOW
829MHZ Rf Antenna 875-SLPT698/960NMOW
RF ANT 829MHZ WHIP STR NMO BASE Product overview: SLPT698/960NMOW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SLPT698/960NMOW can be used for catalog matching and distributor lookup.

RF ANT 829MHZ WHIP STR NMO BASE Product overview: SLPT698/960NMOW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SLPT698/960NMOW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - SLPT698/960NMOW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SLPT698/960NMOW
RF Antennas SLPT698/960NMOW
829MHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz 3.29dBi NMO Base Mount

829MHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz 3.29dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-SLPT698/960NMOW-ND 875-SLPT698/960NMOW SLPT698/960NMOW
Product Name RF Antennas 829MHZ Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, DSRC, LTE, ISM, Wi-Fi RF Testing 3G, 4G, DSRC, LTE, ISM, Wi-Fi
Primary Frequency Range 829.0 MHz 698.0 to 960.0 MHz
Gain 3.29 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 2dBi Helical Spring Straight Antenna - ET-WI2S-ST - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Form Factor / Mounting Internal
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details