RF ANT 829MHZ/1.94GHZ BLADE NMO Product overview: SLPT698/2170NMOHFW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.94GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.94GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SLPT698/2170NMOH
829MHz, 1.94GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 4.9dBi NMO Base Mount
829MHz, 1.94GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 4.9dBi NMO Base Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-SLPT698/2170NMOHFW | 553-SLPT698/2170NMOHFW-ND | SLPT698/2170NMOHFW |
| Product Name | 829MHZ 1.94GHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, DSRC, LTE, ISM, Wi-Fi | LTE, WLAN |
| Primary Frequency Range | 698.0 to 2700.0 MHz | 829.0 to 1940.0 MHz | |
| Technology Type | Dome | Dome | Dome |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)