Pulse Electronics Corporation RF Antennas SLPT245NMOHFW

Description
2.4GHz, 5.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 5dBi NMO Base Mount
Request a Quote Datasheet
Description
2.4GHz, 5.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 5dBi NMO Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-SLPT245NMOHFW-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 5dBi NMO Base Mount

2.4GHz, 5.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 5dBi NMO Base Mount

Buy Now Datasheet
2.4GHZ 5.4GHZ Rf Antenna - 875-SLPT245NMOHFW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ 5.4GHZ Rf Antenna
875-SLPT245NMOHFW
2.4GHZ 5.4GHZ Rf Antenna 875-SLPT245NMOHFW
RF ANT 2.4GHZ/5.4GHZ BLADE NMO Product overview: SLPT245NMOHFW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SLPT245NMOHFW can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ/5.4GHZ BLADE NMO Product overview: SLPT245NMOHFW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SLPT245NMOHFW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - SLPT245NMOHFW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SLPT245NMOHFW
RF Antennas SLPT245NMOHFW
2.4GHz, 5.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 5dBi NMO Base Mount

2.4GHz, 5.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 5dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-SLPT245NMOHFW-ND 875-SLPT245NMOHFW SLPT245NMOHFW
Product Name RF Antennas 2.4GHZ 5.4GHZ Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE, WLAN RF Testing LTE, WLAN
Primary Frequency Range 2400.0 to 5400.0 MHz 2400.0 to 6000.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Cellular, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details
2 suppliers
Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details