Pulse Electronics Corporation 2.4GHZ Rf Antenna SLPT2400NMOHF

Description
RF ANT 2.4GHZ WHIP STR NMO BASE Product overview: SLPT2400NMOHF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SLPT2400NMOHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.4GHZ WHIP STR NMO BASE Product overview: SLPT2400NMOHF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SLPT2400NMOHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHZ Rf Antenna - 875-SLPT2400NMOHF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-SLPT2400NMOHF
2.4GHZ Rf Antenna 875-SLPT2400NMOHF
RF ANT 2.4GHZ WHIP STR NMO BASE Product overview: SLPT2400NMOHF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SLPT2400NMOHF can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ WHIP STR NMO BASE Product overview: SLPT2400NMOHF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SLPT2400NMOHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-2622-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2622-ND
RF Antennas 553-2622-ND
2.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz 4.3dBi NMO Base Mount

2.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz 4.3dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - SLPT2400NMOHF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SLPT2400NMOHF
RF Antennas SLPT2400NMOHF
2.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz 4.3dBi NMO Base Mount

2.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz 4.3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-SLPT2400NMOHF 553-2622-ND SLPT2400NMOHF
Product Name 2.4GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; LTE, WLAN LTE, WLAN
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 MHz
Technology Type Dome Dome Dome
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details