2.45GHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz 4.78dBi N Type Female Connector Mount
RF ANT 2.45GHZ DOME N FEM CONN Product overview: SLPT2400DMN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SLPT2400DMN can be used for catalog matching and distributor lookup.
2.45GHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz 4.78dBi N Type Female Connector Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-SLPT2400DMN-ND | 875-SLPT2400DMN | SLPT2400DMN |
| Product Name | RF Antennas | 2.45GHZ Rf Antenna | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, DSRC, LTE, ISM, Wi-Fi | RF Testing | 3G, 4G, DSRC, LTE, ISM, Wi-Fi |
| Primary Frequency Range | 2450.0 MHz | 2400.0 to 2500.0 MHz | |
| Gain | 4.78 dB |
Linear, Vertical