RF ANT 2.4/5.4GHZ WHIP STR N FEM Product overview: SLPT2400/5900DMN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SLPT2400/5900DMN
2.4GHz, 5.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 5.5dBi N Type Female Connector Mount
2.4GHz, 5.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 5.5dBi N Type Female Connector Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-SLPT2400/5900DMN | 553-2592-ND | SLPT2400/5900DMN |
| Product Name | 5.4GHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; LTE, WLAN | LTE, WLAN |
| Primary Frequency Range | 2400.0 to 5900.0 MHz | 2400.0 to 5400.0 MHz | |
| Technology Type | Dome | Dome | Dome |
Vertical