ANTENNA SHARKFIN 7IN1 MULTIBAND
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 553-SKF5G72311DMW400-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; GPS; 5G, GNSS, IoT, TETRA, UHF, VHF, Wi-Fi |
| Primary Frequency Range | 405.0 MHz |
| Gain | 3 dB |
| VSWR | 2.5 to 3 :1 |