ANTENNA SHARKFIN 2IN1 MULTIBAND
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 553-SKF450758L125DM-ND |
| Product Name | RF Antennas |
| Applications | GPS; GNSS, IoT, UHF |
| Primary Frequency Range | 455.0 to 1581.0 MHz |
| Gain | -0.4000 to 3.6 dB |
| VSWR | 2 to 2.5 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)