Pulse Electronics Corporation SPF/SFP+ Transceivers SFPPT-BD2-01

Description
Pulse offers a broad portfolio of SFP and SFP plus (SFP+) compliant fiber optic transceivers designed for both data communication and telecommunication applications. Products are compliant to Ethernet, Fiber Channel, SONET/SDH, CWDM and BiDi standards. The portfolio includes both single-mode and multimode products supporting 850, 1270, 1310, 1330, 1490, 1550, and 1610nm wavelengths. Our products work over a variety of distance reaches from short to long-haul. Our high volume production capabilities combined with high-quality components make our transceivers the ideal choice for a variety of applications. Our high volume production capabilities combined with high-quality components make our transceivers the ideal choice for a variety of data communication and telecommunication applications. Key Transceiver Specifications: Support for 1000BASE-BX/SX/LX/ZX /T/CWDM and 10GBASE-BX/SR/LR/LW/ ER/EW/ZR/ZW/CWDM DFB, EML, FP & VCSEL Laser Transmitters Available Compatible with SFP & SFP+ Multi-Sourcing Agreement (MSA) Compliant to Ethernet, Fiber Channel, SONET/SDH, CWDM and BiDi standards RoHS Compliant
Datasheet
Description
Pulse offers a broad portfolio of SFP and SFP plus (SFP+) compliant fiber optic transceivers designed for both data communication and telecommunication applications. Products are compliant to Ethernet, Fiber Channel, SONET/SDH, CWDM and BiDi standards. The portfolio includes both single-mode and multimode products supporting 850, 1270, 1310, 1330, 1490, 1550, and 1610nm wavelengths. Our products work over a variety of distance reaches from short to long-haul. Our high volume production capabilities combined with high-quality components make our transceivers the ideal choice for a variety of applications. Our high volume production capabilities combined with high-quality components make our transceivers the ideal choice for a variety of data communication and telecommunication applications. Key Transceiver Specifications: Support for 1000BASE-BX/SX/LX/ZX /T/CWDM and 10GBASE-BX/SR/LR/LW/ ER/EW/ZR/ZW/CWDM DFB, EML, FP & VCSEL Laser Transmitters Available Compatible with SFP & SFP+ Multi-Sourcing Agreement (MSA) Compliant to Ethernet, Fiber Channel, SONET/SDH, CWDM and BiDi standards RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPF/SFP+ Transceivers - SFPPT-BD2-01 - Pulse Electronics Corporation
San Diego, CA, USA
SPF/SFP+ Transceivers
SFPPT-BD2-01
SPF/SFP+ Transceivers SFPPT-BD2-01
Pulse offers a broad portfolio of SFP and SFP plus (SFP+) compliant fiber optic transceivers designed for both data communication and telecommunication applications. Products are compliant to Ethernet, Fiber Channel, SONET/SDH, CWDM and BiDi standards. The portfolio includes both single-mode and multimode products supporting 850, 1270, 1310, 1330, 1490, 1550, and 1610nm wavelengths. Our products work over a variety of distance reaches from short to long-haul. Our high volume production capabilities combined with high-quality components make our transceivers the ideal choice for a variety of applications. Our high volume production capabilities combined with high-quality components make our transceivers the ideal choice for a variety of data communication and telecommunication applications. Key Transceiver Specifications: Support for 1000BASE-BX/SX/LX/ZX /T/CWDM and 10GBASE-BX/SR/LR/LW/ ER/EW/ZR/ZW/CWDM DFB, EML, FP & VCSEL Laser Transmitters Available Compatible with SFP & SFP+ Multi-Sourcing Agreement (MSA) Compliant to Ethernet, Fiber Channel, SONET/SDH, CWDM and BiDi standards RoHS Compliant

Pulse offers a broad portfolio of SFP and SFP plus (SFP+) compliant fiber optic transceivers designed for both data communication and telecommunication applications. Products are compliant to Ethernet, Fiber Channel, SONET/SDH, CWDM and BiDi standards.
The portfolio includes both single-mode and multimode products supporting 850, 1270, 1310, 1330, 1490, 1550, and 1610nm wavelengths. Our products work over a variety of distance reaches from short to long-haul. Our high volume production capabilities combined with high-quality components make our transceivers the ideal choice for a variety of applications.
Our high volume production capabilities combined with high-quality components make our transceivers the ideal choice for a variety of data communication and telecommunication applications.
Key Transceiver Specifications:

  • Support for 1000BASE-BX/SX/LX/ZX/T/CWDM and 10GBASE-BX/SR/LR/LW/ER/EW/ZR/ZW/CWDM
  • DFB, EML, FP & VCSEL Laser Transmitters Available
  • Compatible with SFP & SFP+ Multi-Sourcing Agreement (MSA)
  • Compliant to Ethernet, Fiber Channel, SONET/SDH, CWDM and BiDi standards
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation
Product Category Fiber Optic Transceivers
Product Number SFPPT-BD2-01
Product Name SPF/SFP+ Transceivers
Wavelength 1270 nm (12700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-T-P-2-R-SC - TE Connectivity
Specs
Operating Voltage 4.5 to 24 volts
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
LightABLE 10G LM Series 4TRX, 12TX, and 12RX: Embedded transceiver with microcontroller -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fibre Optic Transceivers - 2844775 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details