Pulse Electronics Corporation Connectors, Interconnects - Pluggable Connectors SFPP-3131-L

Description
Win Source Part Number: 1294039-SFPP-3131-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 80 (20 x 4) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Receptacle with Cage, Ganged (2x2) Standard Package: 72 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Pulse Electronics Network Other Names: -SFPP-3131-L,1840-12 49,SFPP-3131-L
Request a Quote Datasheet
Description
Win Source Part Number: 1294039-SFPP-3131-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 80 (20 x 4) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Receptacle with Cage, Ganged (2x2) Standard Package: 72 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Pulse Electronics Network Other Names: -SFPP-3131-L,1840-12 49,SFPP-3131-L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - 1294039-SFPP-3131-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1294039-SFPP-3131-L
Connectors, Interconnects - Pluggable Connectors 1294039-SFPP-3131-L
Win Source Part Number: 1294039-SFPP-3131-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 80 (20 x 4) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Receptacle with Cage, Ganged (2x2) Standard Package: 72 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Pulse Electronics Network Other Names: -SFPP-3131-L,1840-12 49,SFPP-3131-L

Win Source Part Number: 1294039-SFPP-3131-L
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 80 (20 x 4)
Features: Board Guide, EMI Shielded, Light Pipe
Connector Type: SFP
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Connector Style: Receptacle with Cage, Ganged (2x2)
Standard Package: 72
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Pulse Electronics Network
Other Names: -SFPP-3131-L,1840-1249,SFPP-3131-L

Buy Now Datasheet
Pluggable Connectors - SFPP-3131-L - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
SFPP-3131-L
Pluggable Connectors SFPP-3131-L
CONN SFP RCPT W/CAGE 2X2 80P R/A

CONN SFP RCPT W/CAGE 2X2 80P R/A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1294039-SFPP-3131-L SFPP-3131-L
Product Name Connectors, Interconnects - Pluggable Connectors Pluggable Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details