Pulse Electronics Corporation Connectors, Interconnects - Pluggable Connectors SFPP-3110-L

Description
Win Source Part Number: 1294036-SFPP-3110-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 240 (20 x 12) Features: EMI Shielded, Light Pipe Connector Type: SFP+ Termination: Press-Fit Package: Bulk Connector Style: Receptacle with Cage, Ganged (2x6) Standard Package: 18 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network
Request a Quote Datasheet
Description
Win Source Part Number: 1294036-SFPP-3110-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 240 (20 x 12) Features: EMI Shielded, Light Pipe Connector Type: SFP+ Termination: Press-Fit Package: Bulk Connector Style: Receptacle with Cage, Ganged (2x6) Standard Package: 18 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - 1294036-SFPP-3110-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1294036-SFPP-3110-L
Connectors, Interconnects - Pluggable Connectors 1294036-SFPP-3110-L
Win Source Part Number: 1294036-SFPP-3110-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 240 (20 x 12) Features: EMI Shielded, Light Pipe Connector Type: SFP+ Termination: Press-Fit Package: Bulk Connector Style: Receptacle with Cage, Ganged (2x6) Standard Package: 18 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network

Win Source Part Number: 1294036-SFPP-3110-L
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 240 (20 x 12)
Features: EMI Shielded, Light Pipe
Connector Type: SFP+
Termination: Press-Fit
Package: Bulk
Connector Style: Receptacle with Cage, Ganged (2x6)
Standard Package: 18
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Pulse Electronics Network

Buy Now Datasheet
Pluggable Connectors - SFPP-3110-L - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
SFPP-3110-L
Pluggable Connectors SFPP-3110-L
CONN SFP+ RCP W/CAGE 2X6 240P RA

CONN SFP+ RCP W/CAGE 2X6 240P RA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1294036-SFPP-3110-L SFPP-3110-L
Product Name Connectors, Interconnects - Pluggable Connectors Pluggable Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190339 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details