Pulse Electronics Corporation Connectors, Interconnects - Pluggable Connectors SFP032-L

Description
Win Source Part Number: 1294035-SFP032-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 320 (16 x 20) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Receptacle with Cage, Ganged (2x8) Standard Package: 36 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network Other Names: SFP032-L,-SFP032-L,1 840-1246
Request a Quote Datasheet
Description
Win Source Part Number: 1294035-SFP032-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 320 (16 x 20) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Receptacle with Cage, Ganged (2x8) Standard Package: 36 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network Other Names: SFP032-L,-SFP032-L,1 840-1246
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - 1294035-SFP032-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1294035-SFP032-L
Connectors, Interconnects - Pluggable Connectors 1294035-SFP032-L
Win Source Part Number: 1294035-SFP032-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 320 (16 x 20) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Receptacle with Cage, Ganged (2x8) Standard Package: 36 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network Other Names: SFP032-L,-SFP032-L,1 840-1246

Win Source Part Number: 1294035-SFP032-L
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 320 (16 x 20)
Features: Board Guide, EMI Shielded, Light Pipe
Connector Type: SFP
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Connector Style: Receptacle with Cage, Ganged (2x8)
Standard Package: 36
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Pulse Electronics Network
Other Names: SFP032-L,-SFP032-L,1840-1246

Buy Now Datasheet
Pluggable Connectors - SFP032-L - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
SFP032-L
Pluggable Connectors SFP032-L
CONN SFP RCPT W/CAGE 2X8 320P RA

CONN SFP RCPT W/CAGE 2X8 320P RA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1294035-SFP032-L SFP032-L
Product Name Connectors, Interconnects - Pluggable Connectors Pluggable Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Push-in X connector - QBX-3/8T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details