Pulse Electronics Corporation Connectors, Interconnects - Pluggable Connectors SFP0-3047-L

Description
Win Source Part Number: 1294031-SFP0-3047-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 40 (20 x 2) Features: Board Guide, EMI Shielded Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Package: Tray Connector Style: Receptacle with Cage, Ganged (2x1) Standard Package: 96 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: SFP03047L
Request a Quote Datasheet
Description
Win Source Part Number: 1294031-SFP0-3047-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 40 (20 x 2) Features: Board Guide, EMI Shielded Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Package: Tray Connector Style: Receptacle with Cage, Ganged (2x1) Standard Package: 96 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: SFP03047L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - 1294031-SFP0-3047-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1294031-SFP0-3047-L
Connectors, Interconnects - Pluggable Connectors 1294031-SFP0-3047-L
Win Source Part Number: 1294031-SFP0-3047-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 40 (20 x 2) Features: Board Guide, EMI Shielded Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Package: Tray Connector Style: Receptacle with Cage, Ganged (2x1) Standard Package: 96 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: SFP03047L

Win Source Part Number: 1294031-SFP0-3047-L
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 40 (20 x 2)
Features: Board Guide, EMI Shielded
Connector Type: SFP
Termination: Press-Fit
Contact Finish: Gold
Package: Tray
Connector Style: Receptacle with Cage, Ganged (2x1)
Standard Package: 96
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: SFP03047L

Buy Now Datasheet
Pluggable Connectors - SFP0-3047-L - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
SFP0-3047-L
Pluggable Connectors SFP0-3047-L
CONN SFP RCPT W/CAGE 2X1 40P PCB

CONN SFP RCPT W/CAGE 2X1 40P PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1294031-SFP0-3047-L SFP0-3047-L
Product Name Connectors, Interconnects - Pluggable Connectors Pluggable Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details