Pulse Electronics Corporation RF Antennas SB900SMA12

Description
925MHz Flat Bar RF Antenna 890MHz ~ 960MHz 2.14dBi SMA Adhesive
Request a Quote Datasheet
Description
925MHz Flat Bar RF Antenna 890MHz ~ 960MHz 2.14dBi SMA Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-SB900SMA12-ND - DigiKey
Thief River Falls, MN, United States
925MHz Flat Bar RF Antenna 890MHz ~ 960MHz 2.14dBi SMA Adhesive

925MHz Flat Bar RF Antenna 890MHz ~ 960MHz 2.14dBi SMA Adhesive

Buy Now Datasheet
960 MHZ Rf Antenna - 875-SB900SMA12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
960 MHZ Rf Antenna
875-SB900SMA12
960 MHZ Rf Antenna 875-SB900SMA12
ANT STEALTH BLD 890-960 MHZ 12FT Product overview: SB900SMA12 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SB900SMA12 can be used for catalog matching and distributor lookup.

ANT STEALTH BLD 890-960 MHZ 12FT Product overview: SB900SMA12 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SB900SMA12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - SB900SMA12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SB900SMA12
RF Antennas SB900SMA12
925MHz Flat Bar RF Antenna 890MHz ~ 960MHz 2.14dBi SMA Adhesive

925MHz Flat Bar RF Antenna 890MHz ~ 960MHz 2.14dBi SMA Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-SB900SMA12-ND 875-SB900SMA12 SB900SMA12
Product Name RF Antennas 960 MHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 925.0 MHz 890.0 to 960.0 MHz
Gain 2.14 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details