ANT STEALTH BLD 806-896 MHZ 3FT Product overview: SB800SMA3 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 896 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 896 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SB800SMA3 can be used for catalog matching and distributor lookup.
851MHz Flat Bar RF Antenna 806MHz ~ 896MHz 2.14dBi SMA Adhesive
851MHz Flat Bar RF Antenna 806MHz ~ 896MHz 2.14dBi SMA Adhesive
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-SB800SMA3 | 553-SB800SMA3-ND | SB800SMA3 |
| Product Name | 896 MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas | |
| Primary Frequency Range | 806.0 to 896.0 MHz | 851.0 MHz | |
| Technology Type | Flat Bar | Flat Bar | Flat Bar |
Dual slant ±45°