STEALTH BLADE, 806 - 896 MHZ, 12 Product overview: SB800FME12 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 896 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 896 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SB800FME12 can be used for catalog matching and distributor lookup.
851MHz Blade RF Antenna 806MHz ~ 896MHz 2.14dBi FME Adhesive, Glass
851MHz Blade RF Antenna 806MHz ~ 896MHz 2.14dBi FME Adhesive, Glass
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-SB800FME12 | 553-SB800FME12-ND | SB800FME12 |
| Product Name | 896 MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas | |
| Primary Frequency Range | 806.0 to 896.0 MHz | 851.0 MHz | |
| Technology Type | Blade | Blade | Blade |