Pulse Electronics Corporation 829MHZ 1.94GHZ Rf Antenna SB698SMA12

Description
RF ANT 829MHZ/1.94GHZ BLADE SMA Product overview: SB698SMA12 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.94GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.94GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SB698SMA12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 829MHZ/1.94GHZ BLADE SMA Product overview: SB698SMA12 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.94GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.94GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SB698SMA12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
829MHZ 1.94GHZ Rf Antenna - 875-SB698SMA12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 1.94GHZ Rf Antenna
875-SB698SMA12
829MHZ 1.94GHZ Rf Antenna 875-SB698SMA12
RF ANT 829MHZ/1.94GHZ BLADE SMA Product overview: SB698SMA12 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.94GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.94GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SB698SMA12 can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/1.94GHZ BLADE SMA Product overview: SB698SMA12 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.94GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.94GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SB698SMA12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-3950-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3950-ND
RF Antennas 553-3950-ND
829MHz, 1.94GHz, 2.5GHz LTE, WLAN Blade RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 2dBi SMA Male Adhesive

829MHz, 1.94GHz, 2.5GHz LTE, WLAN Blade RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 2dBi SMA Male Adhesive

Buy Now Datasheet
RF Antennas - SB698SMA12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SB698SMA12
RF Antennas SB698SMA12
829MHz, 1.94GHz, 2.5GHz LTE, WLAN Blade RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 2dBi SMA Male Adhesive

829MHz, 1.94GHz, 2.5GHz LTE, WLAN Blade RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 2dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-SB698SMA12 553-3950-ND SB698SMA12
Product Name 829MHZ 1.94GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; LTE, WLAN LTE, WLAN
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2500.0 MHz
Technology Type Blade Blade Blade
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details