Pulse Electronics Corporation RF Antennas SB617-7125G0400

Description
STEALTH BLADE
Request a Quote Datasheet
Description
STEALTH BLADE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-SB617-7125G0400-ND - DigiKey
Thief River Falls, MN, United States
STEALTH BLADE

STEALTH BLADE

Buy Now Datasheet
3W 7125 MHz Rf Antenna - 875-SB617-7125G0400 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 7125 MHz Rf Antenna
875-SB617-7125G0400
3W 7125 MHz Rf Antenna 875-SB617-7125G0400
Antennas Stealt Blade 5G Antenna Dipole 50Ohms Linear Omni 3W 617 to 7125 MHz Product overview: SB617-7125G0400 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 7125 MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3W, 7125 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SB617-7125G0400 can be used for catalog matching and distributor lookup.

Antennas Stealt Blade 5G Antenna Dipole 50Ohms Linear Omni 3W 617 to 7125 MHz Product overview: SB617-7125G0400 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 7125 MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3W, 7125 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SB617-7125G0400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number 553-SB617-7125G0400-ND 875-SB617-7125G0400
Product Name RF Antennas 3W 7125 MHz Rf Antenna
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G, 5G, IoT, LTE, Wi-Fi RF Testing
Primary Frequency Range 788.5 to 6137.0 MHz 617.0 to 7125.0 MHz
Gain 3 to 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details