Pulse Electronics Corporation RF Antennas SB450FME12

Description
460MHz Blade RF Antenna 450MHz ~ 470MHz 2.14dBi FME Adhesive, Glass
Request a Quote Datasheet
Description
460MHz Blade RF Antenna 450MHz ~ 470MHz 2.14dBi FME Adhesive, Glass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-SB450FME12-ND - DigiKey
Thief River Falls, MN, United States
460MHz Blade RF Antenna 450MHz ~ 470MHz 2.14dBi FME Adhesive, Glass

460MHz Blade RF Antenna 450MHz ~ 470MHz 2.14dBi FME Adhesive, Glass

Buy Now Datasheet
470 MHZ Rf Antenna - 875-SB450FME12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 MHZ Rf Antenna
875-SB450FME12
470 MHZ Rf Antenna 875-SB450FME12
STEALTH BLADE, 450 - 470 MHZ, 12 Product overview: SB450FME12 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 470 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SB450FME12 can be used for catalog matching and distributor lookup.

STEALTH BLADE, 450 - 470 MHZ, 12 Product overview: SB450FME12 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 470 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SB450FME12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - SB450FME12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SB450FME12
RF Antennas SB450FME12
460MHz Blade RF Antenna 450MHz ~ 470MHz 2.14dBi FME Adhesive, Glass

460MHz Blade RF Antenna 450MHz ~ 470MHz 2.14dBi FME Adhesive, Glass

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-SB450FME12-ND 875-SB450FME12 SB450FME12
Product Name RF Antennas 470 MHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details