RF ANT 910MHZ WHIP STR N FEM Product overview: RO8605NFC from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 910MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 910MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO8605NFC can be used for catalog matching and distributor lookup.
910MHz ISM Whip, Straight RF Antenna 860MHz ~ 960MHz 5dBi N Type Female Connector Mount
910MHz ISM Whip, Straight RF Antenna 860MHz ~ 960MHz 5dBi N Type Female Connector Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-RO8605NFC | RO8605NFC-ND | RO8605NFC |
| Product Name | 910MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | ISM | ISM |
| Primary Frequency Range | 860.0 to 960.0 MHz | 910.0 MHz | |
| Technology Type | Whip, Straight | Whip | Whip; Whip, Straight |
Vertical