Pulse Electronics Corporation Dual Rf Antenna RO8063/21704NF

Description
ANT DUAL BAND RADOME Product overview: RO8063/21704NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO8063/21704NF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT DUAL BAND RADOME Product overview: RO8063/21704NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO8063/21704NF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rf Antenna - 875-RO8063/21704NF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Rf Antenna
875-RO8063/21704NF
Dual Rf Antenna 875-RO8063/21704NF
ANT DUAL BAND RADOME Product overview: RO8063/21704NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO8063/21704NF can be used for catalog matching and distributor lookup.

ANT DUAL BAND RADOME Product overview: RO8063/21704NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO8063/21704NF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - RO8063/21704NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RO8063/21704NF
RF Antennas RO8063/21704NF
883MHz, 1.94GHz EDGE, GPRS, GSM, HSDPA, UMTS Whip, Straight RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi, 4.5dBi N Type Female Connector Mount

883MHz, 1.94GHz EDGE, GPRS, GSM, HSDPA, UMTS Whip, Straight RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi, 4.5dBi N Type Female Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-RO8063/21704NF RO8063/21704NF
Product Name Dual Rf Antenna RF Antennas
Applications RF Testing EDGE, GPRS, GSM, HSDPA, UMTS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details