Pulse Electronics Corporation Dual Rf Antenna RO8061/21702NF

Description
ANT DUAL BAND RADOME OMNI Product overview: RO8061/21702NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO8061/21702NF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT DUAL BAND RADOME OMNI Product overview: RO8061/21702NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO8061/21702NF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rf Antenna - 875-RO8061/21702NF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Rf Antenna
875-RO8061/21702NF
Dual Rf Antenna 875-RO8061/21702NF
ANT DUAL BAND RADOME OMNI Product overview: RO8061/21702NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO8061/21702NF can be used for catalog matching and distributor lookup.

ANT DUAL BAND RADOME OMNI Product overview: RO8061/21702NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO8061/21702NF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - RO8061/21702NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RO8061/21702NF
RF Antennas RO8061/21702NF
833MHz, 19.4GHz EDGE, GPRS, GSM, HSDPA, UMTS Whip, Straight RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.5dBi, 2.5dBi N Type Female Connector Mount

833MHz, 19.4GHz EDGE, GPRS, GSM, HSDPA, UMTS Whip, Straight RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.5dBi, 2.5dBi N Type Female Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-RO8061/21702NF RO8061/21702NF
Product Name Dual Rf Antenna RF Antennas
Applications RF Testing EDGE, GPRS, GSM, HSDPA, UMTS
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Telemetry Antennas - 2222688 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 9 dB
View Details