Pulse Electronics Corporation RF Antennas RO5810NF

Description
5.8GHz Whip, Straight RF Antenna 5.725GHz ~ 5.875GHz 10dBi N Type Female Connector Mount
Request a Quote Datasheet
Description
5.8GHz Whip, Straight RF Antenna 5.725GHz ~ 5.875GHz 10dBi N Type Female Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-3173-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3173-ND
RF Antennas 553-3173-ND
5.8GHz Whip, Straight RF Antenna 5.725GHz ~ 5.875GHz 10dBi N Type Female Connector Mount

5.8GHz Whip, Straight RF Antenna 5.725GHz ~ 5.875GHz 10dBi N Type Female Connector Mount

Buy Now Datasheet
5.8GHZ Rf Antenna - 875-RO5810NF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.8GHZ Rf Antenna
875-RO5810NF
5.8GHZ Rf Antenna 875-RO5810NF
RF ANT 5.8GHZ WHIP STR N FEM Product overview: RO5810NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO5810NF can be used for catalog matching and distributor lookup.

RF ANT 5.8GHZ WHIP STR N FEM Product overview: RO5810NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO5810NF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - RO5810NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RO5810NF
RF Antennas RO5810NF
5.8GHz Whip, Straight RF Antenna 5.725GHz ~ 5.875GHz 10dBi N Type Female Connector Mount

5.8GHz Whip, Straight RF Antenna 5.725GHz ~ 5.875GHz 10dBi N Type Female Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-3173-ND 875-RO5810NF RO5810NF
Product Name RF Antennas 5.8GHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 5800.0 MHz 5725.0 to 5875.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers