Pulse Electronics Corporation RF Antennas RO5808NM

Description
5.4875GHz WLAN Whip, Straight RF Antenna 5.15GHz ~ 5.825GHz 8dBi N Type Male Connector Mount
Description
5.4875GHz WLAN Whip, Straight RF Antenna 5.15GHz ~ 5.825GHz 8dBi N Type Male Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - RO5808NM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RO5808NM
RF Antennas RO5808NM
5.4875GHz WLAN Whip, Straight RF Antenna 5.15GHz ~ 5.825GHz 8dBi N Type Male Connector Mount

5.4875GHz WLAN Whip, Straight RF Antenna 5.15GHz ~ 5.825GHz 8dBi N Type Male Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number RO5808NM
Product Name RF Antennas
Applications WLAN
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details