Pulse Electronics Corporation Rf Antenna RO5410NM

Description
ANT RADOME OMNI 10DBI 5470 Product overview: RO5410NM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO5410NM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT RADOME OMNI 10DBI 5470 Product overview: RO5410NM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO5410NM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-RO5410NM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-RO5410NM
Rf Antenna 875-RO5410NM
ANT RADOME OMNI 10DBI 5470 Product overview: RO5410NM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO5410NM can be used for catalog matching and distributor lookup.

ANT RADOME OMNI 10DBI 5470 Product overview: RO5410NM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO5410NM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - RO5410NM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RO5410NM
RF Antennas RO5410NM
5.5975GHz 4G, LTE Whip, Straight RF Antenna 5.47GHz ~ 5.725GHz 10dBi N Type Male Connector Mount

5.5975GHz 4G, LTE Whip, Straight RF Antenna 5.47GHz ~ 5.725GHz 10dBi N Type Male Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-RO5410NM RO5410NM
Product Name Rf Antenna RF Antennas
Applications RF Testing 4G, LTE
Unlock Full Specs
to access all available technical data

Similar Products

GPS Marine Antenna With RG58 White Cable (L-3mtr) + N Female St. Connector - ET-GPMR-2L10M-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details