ANTENNA UHG 410-520 MHZ N-FEMALE Product overview: RO450NFKIT from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 520 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO450NFKIT can be used for catalog matching and distributor lookup.
ANTENNA UHG 410-520 MHZ N-FEMALE
465MHz LTE Dome RF Antenna 410MHz ~ 520MHz 2.3dBi N Type Female Bracket Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-RO450NFKIT | 553-RO450NFKIT-ND | RO450NFKIT |
| Product Name | 520 MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; LTE | LTE |
| Primary Frequency Range | 410.0 to 520.0 MHz | 465.0 MHz | |
| Technology Type | Dome | Dome | Dome |
Dual slant ±45°