RF ANT 435MHZ/895GHZ WHIP STR N Product overview: RO3ISMNM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHZ, 895GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 435MHZ, 895GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO3ISMNM can be used for catalog matching and distributor lookup.
435MHz, 895GHz ISM Whip, Straight RF Antenna 430MHz ~ 440MHz, 860MHz ~ 930MHz 2dBi, 2.5dBi N Type Male Panel Mount
435MHz, 895GHz ISM Whip, Straight RF Antenna 430MHz ~ 440MHz, 860MHz ~ 930MHz 2dBi, 2.5dBi N Type Male Panel Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-RO3ISMNM | RO3ISMNM-ND | RO3ISMNM |
| Product Name | 435MHZ 895GHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | ISM | ISM |
| Primary Frequency Range | 430.0 to 930.0 MHz | 435.0 to 895000.0 MHz | |
| Technology Type | Whip, Straight | Whip | Whip; Whip, Straight |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)