2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8dBi N Type Male Connector Mount
RF ANT 2.4GHZ WHIP STR N MALE Product overview: RO2408NM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO2408NM can be used for catalog matching and distributor lookup.
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8dBi N Type Male Connector Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-2567-ND | 875-RO2408NM | RO2408NM |
| Product Name | RF Antennas | 2.4GHZ Rf Antenna | RF Antennas |
| Applications | RF Antennas | RF Testing | |
| Primary Frequency Range | 2400.0 MHz | 2400.0 to 2500.0 MHz | |
| Gain | 8 dB |
Linear, Vertical