Pulse Electronics Corporation RF Antennas RO2406NM

Description
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 6dBi N Type Male Connector Mount
Request a Quote Datasheet
Description
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 6dBi N Type Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - RO2406NM-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
RO2406NM-ND
RF Antennas RO2406NM-ND
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 6dBi N Type Male Connector Mount

2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 6dBi N Type Male Connector Mount

Buy Now Datasheet
2.4GHZ Rf Antenna - 875-RO2406NM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-RO2406NM
2.4GHZ Rf Antenna 875-RO2406NM
RF ANT 2.4GHZ WHIP STR N MALE Product overview: RO2406NM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO2406NM can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ WHIP STR N MALE Product overview: RO2406NM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO2406NM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - RO2406NM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RO2406NM
RF Antennas RO2406NM
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 6dBi N Type Male Connector Mount

2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 6dBi N Type Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number RO2406NM-ND 875-RO2406NM RO2406NM
Product Name RF Antennas 2.4GHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers