ANT RO 217-222MHZ 1.6DBI N-FEM Product overview: RO2202NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 222MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 222MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO2202NF can be used for catalog matching and distributor lookup.
219.5MHz General Purpose Whip, Straight RF Antenna 217MHz ~ 222MHz 1.6dBi N Type Female Connector Mount
WHIP ANTENNA, 217-222MHZ, 1.6DBI; Antenna Type:Whip; Frequency Min:217MHz; Frequency Max:222MHz; Antenna Mounting:N Connector; Gain:1.6dBi; VSWR:1.5; Input Power:40W; Input Impedance:50ohm; Antenna Polarization:Vertica
219.5MHz General Purpose Whip, Straight RF Antenna 217MHz ~ 222MHz 1.6dBi N Type Female Connector Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-RO2202NF | 553-RO2202NF-ND | 85AC3110 | RO2202NF |
| Product Name | 222MHZ Rf Antenna | RF Antennas | Whip Antenna, 217-222Mhz, 1.6Dbi; Antenna Type Pulse Larsen Antennas | RF Antennas |
| Applications | RF Testing | General Purpose | General Purpose | |
| Primary Frequency Range | 217.0 to 222.0 MHz | 219.5 MHz | 217.0 to 222.0 MHz | |
| Technology Type | Whip, Straight | Whip | Whip; Whip, Straight |
Dual slant ±45°