1.09GHz Whip, Straight RF Antenna 1.06GHz ~ 1.12GHz 5dBi N Type Female Connector Mount
ANTENNA RO 1060-1120 MHZ 5 DBI N Product overview: RO10905NF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1120 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1120 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO10905NF can be used for catalog matching and distributor lookup.
1.09GHz Whip, Straight RF Antenna 1.06GHz ~ 1.12GHz 5dBi N Type Female Connector Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-RO10905NF-ND | 875-RO10905NF | RO10905NF |
| Product Name | RF Antennas | 1120 MHZ Rf Antenna | RF Antennas |
| Applications | RF Antennas | RF Testing | |
| Primary Frequency Range | 1090.0 MHz | 1060.0 to 1120.0 MHz | |
| Gain | 5 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)