RF ANT 802MHZ/1.582GHZ MOD PANEL Product overview: RAZ42112DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 802MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 802MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RAZ42112DM can be used for catalog matching and distributor lookup.
802MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 644MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 4.9dBi, 6dBi, 6.6dBi SMA Male (3), RP-SMA Male (1) Panel Mount
802MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 644MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 4.9dBi, 6dBi, 6.6dBi SMA Male (3), RP-SMA Male (1) Panel Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-RAZ42112DM | 553-RAZ42112DM-ND | RAZ42112DM |
| Product Name | 802MHZ 1.582GHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, Wi-Fi | GPS, LTE, Wi-Fi |
| Primary Frequency Range | 644.0 to 5925.0 MHz | 802.0 to 5537.0 MHz | |
| Technology Type | Module | Module | Module |
| Gain | 4.6 to 6.6 dB |
Vertical