Pulse Electronics Corporation RF Antennas RAZ42111MM

Description
802MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 644MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 4.9dBi, 6dBi, 6.6dBi SMA Male (3), RP-SMA Male (1) Magnetic
Request a Quote Datasheet
Description
802MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 644MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 4.9dBi, 6dBi, 6.6dBi SMA Male (3), RP-SMA Male (1) Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-RAZ42111MM-ND - DigiKey
Thief River Falls, MN, United States
802MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 644MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 4.9dBi, 6dBi, 6.6dBi SMA Male (3), RP-SMA Male (1) Magnetic

802MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 644MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 4.9dBi, 6dBi, 6.6dBi SMA Male (3), RP-SMA Male (1) Magnetic

Buy Now Datasheet
802MHZ 1.582GHZ Rf Antenna - 875-RAZ42111MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
802MHZ 1.582GHZ Rf Antenna
875-RAZ42111MM
802MHZ 1.582GHZ Rf Antenna 875-RAZ42111MM
RF ANT 802MHZ/1.582GHZ MOD MAGNT Product overview: RAZ42111MM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 802MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 802MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RAZ42111MM can be used for catalog matching and distributor lookup.

RF ANT 802MHZ/1.582GHZ MOD MAGNT Product overview: RAZ42111MM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 802MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 802MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RAZ42111MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - RAZ42111MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RAZ42111MM
RF Antennas RAZ42111MM
802MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 644MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 4.9dBi, 6dBi, 6.6dBi SMA Male (3), RP-SMA Male (1) Magnetic

802MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 644MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 4.9dBi, 6dBi, 6.6dBi SMA Male (3), RP-SMA Male (1) Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-RAZ42111MM-ND 875-RAZ42111MM RAZ42111MM
Product Name RF Antennas 802MHZ 1.582GHZ Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, Wi-Fi RF Testing GPS, LTE, Wi-Fi
Primary Frequency Range 802.0 to 5537.0 MHz 644.0 to 5925.0 MHz
Gain 4.6 to 6.6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details