RF ANT 802MHZ/1.582GHZ MOD MAGNT Product overview: RAZ32012MM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 802MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 802MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RAZ32012MM can be used for catalog matching and distributor lookup.
802MHz, 1.582GHz, 2.2GHz GPS, LTE Module RF Antenna 644MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.6dBi, 4.9dBi, 6dBi, 6.6dBi SMA Male (3) Magnetic
802MHz, 1.582GHz, 2.2GHz GPS, LTE Module RF Antenna 644MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.6dBi, 4.9dBi, 6dBi, 6.6dBi SMA Male (3) Magnetic
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-RAZ32012MM | 553-RAZ32012MM-ND | RAZ32012MM |
| Product Name | 802MHZ 1.582GHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; GPS; GPS, LTE | GPS, LTE |
| Primary Frequency Range | 644.0 to 2690.0 MHz | 802.0 to 2200.0 MHz | |
| Technology Type | Module | Module | Module |
| Gain | 4.6 to 6.6 dB |
Vertical