The RAZ32011DM is a direct mount RF antenna designed for GNSS and dual LTE applications, operating within the frequency ranges of 644-960 MHz and 1710-2700 MHz for LTE, and 2400-2500 MHz and 4900-5925 MHz for WiFi. It supports multiple configurations for WiFi connectivity, allowing for 0, 1, 2, or 3 connections. The antenna features a nominal impedance of 50 Ω and a vertical polarization with an average peak gain of 4.6 dBi for LTE and 6 dBi for WiFi. Constructed from UV-protected PC/ABS material, the antenna measures 195.1 mm in height, 88.5 mm in width, and 92.6 mm in depth, weighing 856 g. It is rated for an operating temperature range of -40°C to +85°C and has an ingress protection rating of IP67, making it suitable for various environmental conditions. The RAZ32011DM is equipped with a 5.2 m cable and SMA-Male connectors for LTE and RP-SMA-Male connectors for WiFi, ensuring compatibility with standard equipment. This antenna is ideal for applications in vehicular telematics, fleet management, navigation, and public safety, providing reliable performance in demanding scenarios.
RF ANT 802MHZ/1.582GHZ MOD PANEL Product overview: RAZ32011DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 802MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 802MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RAZ32011DM can be used for catalog matching and distributor lookup.
802MHz, 1.582GHz, 2.2GHz GPS, LTE Module RF Antenna 644MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.6dBi, 4.9dBi, 6dBi, 6.6dBi SMA Male (3) Panel Mount
802MHz, 1.582GHz, 2.2GHz GPS, LTE Module RF Antenna 644MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.6dBi, 4.9dBi, 6dBi, 6.6dBi SMA Male (3) Panel Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-RAZ32011DM | 553-RAZ32011DM-ND | RAZ32011DM |
| Product Name | 802MHZ 1.582GHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; GPS; GPS, LTE | GPS, LTE |
| Primary Frequency Range | 644.0 to 2690.0 MHz | 802.0 to 2200.0 MHz | |
| Technology Type | Module | Module | Module |
| Gain | 4.6 to 6.6 dB |
Vertical