883MHz, 1.85GHz AMPS, DCS, GSM, PCS Flat Bar RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 2dBi, 2dBi SMA Male Adhesive
ANTENNA TRI-BAND SMR-CELL-PCS Product overview: R380900334 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-R380900334 can be used for catalog matching and distributor lookup.
883MHz, 1.85GHz AMPS, DCS, GSM, PCS Flat Bar RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 2dBi, 2dBi SMA Male Adhesive
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-R380900334-ND | 875-R380900334 | R380900334 |
| Product Name | RF Antennas | Rf Antenna | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; AMPS, DCS, GSM, PCS | RF Testing | AMPS, DCS, GSM, PCS |
| Primary Frequency Range | 883.0 to 1850.0 MHz | 806.0 to 1990.0 MHz | |
| Gain | 2 dB |
Linear, Vertical