Pulse Electronics Corporation Fixed Inductors PM5449.471NLT

Description
470nH Shielded Molded Inductor 25A 2.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 25A 2.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM5449.471NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5449.471NLTTR-ND
Fixed Inductors 553-PM5449.471NLTTR-ND
470nH Shielded Molded Inductor 25A 2.8mOhm Max Nonstandard

470nH Shielded Molded Inductor 25A 2.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM5449.471NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers