Pulse Electronics Corporation Fixed Inductors PM5433.223NLT

Description
22µH Shielded Inductor 12A 23.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 12A 23.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM5433.223NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5433.223NLTCT-ND
Fixed Inductors 553-PM5433.223NLTCT-ND
22µH Shielded Inductor 12A 23.2mOhm Max Nonstandard

22µH Shielded Inductor 12A 23.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM5433.223NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5433.223NLTTR-ND
Fixed Inductors 553-PM5433.223NLTTR-ND
22µH Shielded Inductor 12A 23.2mOhm Max Nonstandard

22µH Shielded Inductor 12A 23.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM5433.223NLTCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers